LDLN025 - 250mA ultra-low noise LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DFN (1x1)
IC REG LINEAR 5V 250MA 4DFN
LDO Voltage Regulators 250 mA ultra-low noise LDO
IC REG LINEAR 5V 250MA 4DFN
IC REG LINEAR 5V 250MA 4DFN
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LDLN025PU50R | 497-17265-1-ND | LDLN025PU50R | LDLN025PU50R | LDLN025PU50R | LDLN025PU50R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Package Type | Other; DFN4 | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed |