Texas Instruments LM1086 1.5A Low Dropout Positive Regulators LM1086CS-3.3/NOPB

Description
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263
Request a Quote
Description
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM1086CS-3.3/NOPB is a 1.5-A low dropout positive voltage regulator with a fixed 3.3-V output, available in a DDPAK/TO-263 package measuring 10.18 mm × 8.41 mm. It supports an input voltage up to 29 V, maintains 2% output accuracy, and operates over a temperature range of 0°C to 125°C. The device includes current limiting and thermal protection, with a typical dropout voltage of 1.5 V at full load. It is compatible with ceramic output capacitors and has the same pin-out as the LM317. This variant is rated for 0°C to 125°C operation and is offered in a tube packaging format with RoHS exemption and a lead finish of tin (SN).

Datasheet Summary
Powered by GS/AI

The LM1086CS-3.3/NOPB is a 1.5-A low dropout positive voltage regulator with a fixed 3.3-V output, available in a DDPAK/TO-263 package measuring 10.18 mm × 8.41 mm. It supports an input voltage up to 29 V, maintains 2% output accuracy, and operates over a temperature range of 0°C to 125°C. The device includes current limiting and thermal protection, with a typical dropout voltage of 1.5 V at full load. It is compatible with ceramic output capacitors and has the same pin-out as the LM317. This variant is rated for 0°C to 125°C operation and is offered in a tube packaging format with RoHS exemption and a lead finish of tin (SN).

Suppliers

Company
Product
Description
Supplier Links
LM1086 1.5A Low Dropout Positive Regulators - LM1086CS-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM1086 1.5A Low Dropout Positive Regulators
LM1086CS-3.3/NOPB
LM1086 1.5A Low Dropout Positive Regulators LM1086CS-3.3/NOPB
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263

1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1086CS-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1086CS-3.3/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1086CS-3.3/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
 - LM1086CS-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
LM1086 1.5-A fixed- and adjustable-output linear regulator

LM1086 1.5-A fixed- and adjustable-output linear regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-3.3/NOPB - 206277-LM1086CS-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-3.3/NOPB
206277-LM1086CS-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-3.3/NOPB 206277-LM1086CS-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206277-LM1086CS-3.3/ NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 5mA to 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LT1086CM-3.3#PBF; LD1085D2M33; LD1086D2M33; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 206277-LM1086CS-3.3/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 5mA to 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LT1086CM-3.3#PBF; LD1085D2M33; LD1086D2M33;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
1.5A 3.3V LDO Voltage Regulator IC
776-LM1086CS-3.3/NOPB
1.5A 3.3V LDO Voltage Regulator IC 776-LM1086CS-3.3/NOPB
1.5A 3.3V LDO Voltage Regulator TO-263 Product overview: LM1086CS-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1086CS-3.3/NOP B can be used for catalog matching and distributor lookup.

1.5A 3.3V LDO Voltage Regulator TO-263 Product overview: LM1086CS-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1086CS-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Corby, Northants, United Kingdom
Voltage Regulators
5339426
Voltage Regulators 5339426
Texas Instruments LM1086CS-3.3/NOPB

Texas Instruments LM1086CS-3.3/NOPB

Supplier's Site
Corby, Northants, United Kingdom
Voltage Regulators
1005919
Voltage Regulators 1005919
Texas Instruments LM1086CS-3.3/NOPB

Texas Instruments LM1086CS-3.3/NOPB

Supplier's Site
Corby, Northants, United Kingdom
Voltage Regulators
5339426P
Voltage Regulators 5339426P
Texas Instruments LM1086CS-3.3/NOPB

Texas Instruments LM1086CS-3.3/NOPB

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM1086CS-3.3/NOPB
LDO Voltage Regulators LM1086CS-3.3/NOPB
LDO Voltage Regulators 1.5A LDO POS REG

LDO Voltage Regulators 1.5A LDO POS REG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1086CS-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1086CS-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1086CS-3.3/NOPB
IC REG LIN 3.3V 1.5A DDPAK

IC REG LIN 3.3V 1.5A DDPAK

Supplier's Site Datasheet
Voltage Regulators - Linear - LM1086CS-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1086CS-3.3/NOPB
Voltage Regulators - Linear LM1086CS-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1086CS-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1086CS-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1086CS-3.3/NOPB
IC REG LIN 3.3V 1.5A DDPAK

IC REG LIN 3.3V 1.5A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM1086CS-3.3/NOPB LM1086CS-3.3/NOPB-ND LM1086CS-3.3/NOPB 206277-LM1086CS-3.3/NOPB 776-LM1086CS-3.3/NOPB 5339426 5339426P LM1086CS-3.3/NOPB LM1086CS-3.3/NOPB LM1086CS-3.3/NOPB LM1086CS-3.3/NOPB
Product Name LM1086 1.5A Low Dropout Positive Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-3.3/NOPB 1.5A 3.3V LDO Voltage Regulator IC Voltage Regulators Voltage Regulators LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220,WSON TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3 DPAK; TO-263; Other; DDPAK/TO-263-3 Other; TO-263 TO-263; Other; D2pak (to-263) TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Management - BQ25882YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 25-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details