Texas Instruments LM1086 1.5A Low Dropout Positive Regulators LM1086CS-5.0/NOPB

Description
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote
Description
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM1086 is a 1.5-A low dropout positive voltage regulator with a fixed 5-V output, available in a DDPAK/TO-263 package measuring 10.18 mm by 8.41 mm. It operates with an input voltage up to 29 V, maintains 2% output accuracy, and supports a junction temperature range of 0°C to 125°C. The device includes current limiting and thermal protection, and is stable with ceramic output capacitors. The regulator has the same pin-out as the LM317 and requires no input capacitor unless located more than 6 inches from the input filter capacitors.

Datasheet Summary
Powered by GS/AI

The LM1086 is a 1.5-A low dropout positive voltage regulator with a fixed 5-V output, available in a DDPAK/TO-263 package measuring 10.18 mm by 8.41 mm. It operates with an input voltage up to 29 V, maintains 2% output accuracy, and supports a junction temperature range of 0°C to 125°C. The device includes current limiting and thermal protection, and is stable with ceramic output capacitors. The regulator has the same pin-out as the LM317 and requires no input capacitor unless located more than 6 inches from the input filter capacitors.

Suppliers

Company
Product
Description
Supplier Links
LM1086 1.5A Low Dropout Positive Regulators - LM1086CS-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM1086 1.5A Low Dropout Positive Regulators
LM1086CS-5.0/NOPB
LM1086 1.5A Low Dropout Positive Regulators LM1086CS-5.0/NOPB
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125

1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-5.0/NOPB - 778630-LM1086CS-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-5.0/NOPB
778630-LM1086CS-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-5.0/NOPB 778630-LM1086CS-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778630-LM1086CS-5.0/ NOPB Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: LM1086 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA ~ 10mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: DDPAK/TO-263-3 Voltage Input MAX: 25V Voltage Dropout (Maximum): 1.5V @ 1.5A Alternative Parts (Cross-Reference): AMS317CM-5; LT1085IK-5; LT1086MK-5; B29153J-5; Introduction Date: November 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778630-LM1086CS-5.0/NOPB
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: LM1086
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA ~ 10mA
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: DDPAK/TO-263-3
Voltage Input MAX: 25V
Voltage Dropout (Maximum): 1.5V @ 1.5A
Alternative Parts (Cross-Reference): AMS317CM-5; LT1085IK-5; LT1086MK-5; B29153J-5;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1086CS-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1086CS-5.0/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1086CS-5.0/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
5V 1.5A 25V LDO Voltage Regulator IC
776-LM1086CS-5.0/NOPB
5V 1.5A 25V LDO Voltage Regulator IC 776-LM1086CS-5.0/NOPB
5V LDO Regulator, 1.5A, TO-263, 25V In, 1.3V Dropout Product overview: LM1086CS-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1086CS-5.0/NOP B can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1.5A, TO-263, 25V In, 1.3V Dropout Product overview: LM1086CS-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1086CS-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM1086CS-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
LM1086 1.5-A fixed- and adjustable-output linear regulator

LM1086 1.5-A fixed- and adjustable-output linear regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1086CS-5.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1086CS-5.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1086CS-5.0/NOPB
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM1086CS-5.0/NOPB
LDO Voltage Regulators LM1086CS-5.0/NOPB
LDO Voltage Regulators 1.5A LDO POS REG

LDO Voltage Regulators 1.5A LDO POS REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1086CS-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1086CS-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1086CS-5.0/NOPB
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site
Voltage Regulators - Linear - LM1086CS-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1086CS-5.0/NOPB
Voltage Regulators - Linear LM1086CS-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM1086CS-5.0/NOPB 778630-LM1086CS-5.0/NOPB LM1086CS-5.0/NOPB-ND 776-LM1086CS-5.0/NOPB LM1086CS-5.0/NOPB LM1086CS-5.0/NOPB LM1086CS-5.0/NOPB LM1086CS-5.0/NOPB LM1086CS-5.0/NOPB
Product Name LM1086 1.5A Low Dropout Positive Regulators PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-5.0/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1.5A 25V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220,WSON DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; TO-263 TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data