Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 116275-LDS3985M18R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 150μA to 300μA
PSRR: 55dB to 50dB (1kHz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
1.8V 300mA LDO Regulator, Low Noise, SOT-23, 6V In Product overview: LDS3985M18R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 300mA, 6V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDS3985M18R can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 300MA SOT23-5
IC REG LINEAR 1.8V 300MA SOT23-5
LDO Voltage Regulators BICMOS 300mA V Reg Ultra Lo Drop Lo
IC REG LINEAR 1.8V 300MA SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-6146-2-ND | 116275-LDS3985M18R | 776-LDS3985M18R | LDS3985M18R | LDS3985M18R | LDS3985M18R | LDS3985M18R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDS3985M18R | 1.8V 300mA 6V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | Shutdown (Inhibit) Pin; Shutdown |