Texas Instruments LM1084 5A Low Dropout Positive Regulators LM1084ISX-3.3/NOPB

Description
5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1084 5A Low Dropout Positive Regulators - LM1084ISX-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM1084 5A Low Dropout Positive Regulators
LM1084ISX-3.3/NOPB
LM1084 5A Low Dropout Positive Regulators LM1084ISX-3.3/NOPB
5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125

5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 5A 27V LDO Voltage Regulator IC
776-LM1084ISX-3.3/NOPB
3.3V 5A 27V LDO Voltage Regulator IC 776-LM1084ISX-3.3/NOPB
3.3V LDO Regulator, 5A, 27V In, TO-263, 5.5A Limit Product overview: LM1084ISX-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A, 27V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, 27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1084ISX-3.3/NO PB can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 5A, 27V In, TO-263, 5.5A Limit Product overview: LM1084ISX-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A, 27V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, 27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1084ISX-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1084ISX-3.3/NOPB - 018630-LM1084ISX-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1084ISX-3.3/NOPB
018630-LM1084ISX-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM1084ISX-3.3/NOPB 018630-LM1084ISX-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018630-LM1084ISX-3.3 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 018630-LM1084ISX-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM1084ISX-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
LM1084 5A Fixed / Adjustable Output Linear Regulator

LM1084 5A Fixed / Adjustable Output Linear Regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35390-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35390-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35390-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35390-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35390-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35390-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35390-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35390-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35390-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1084ISX-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1084ISX-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1084ISX-3.3/NOPB
IC REG LIN 3.3V 5A DDPAK/TO263-3

IC REG LIN 3.3V 5A DDPAK/TO263-3

Supplier's Site
Voltage Regulators - Linear - LM1084ISX-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1084ISX-3.3/NOPB
Voltage Regulators - Linear LM1084ISX-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1084ISX-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1084ISX-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1084ISX-3.3/NOPB
IC REG LIN 3.3V 5A DDPAK/TO263-3

IC REG LIN 3.3V 5A DDPAK/TO263-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM1084ISX-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1084ISX-3.3/NOPB
PMIC - Voltage Regulators - Linear LM1084ISX-3.3/NOPB
IC REG LIN 3.3V 5A DDPAK/TO263-3

IC REG LIN 3.3V 5A DDPAK/TO263-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM1084ISX-3.3/NOPB 776-LM1084ISX-3.3/NOPB 018630-LM1084ISX-3.3/NOPB LM1084ISX-3.3/NOPB 296-35390-6-ND LM1084ISX-3.3/NOPB LM1084ISX-3.3/NOPB LM1084ISX-3.3/NOPB LM1084ISX-3.3/NOPB
Product Name LM1084 5A Low Dropout Positive Regulators 3.3V 5A 27V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM1084ISX-3.3/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-4 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data