Manufacturer: Texas Instruments
Win Source Part Number: 778632-LM1086ILD-ADJ
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1.5A
Family Name: LM1086
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA ~ 10mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-WSON (4x4)
Output Voltage MAX: 15V
Voltage Input MAX: 29V
Voltage Dropout (Maximum): 1.5V @ 1.5A
Alternative Parts (Cross-Reference): OM186ST; OM186STP; LT1085CM#TRPBF; LT1085CM#TR;
Introduction Date: August 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (4x4)
LDO Regulator Pos 1.5A 8-Pin LLP EP T/R Product overview: LM1086ILD-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1086ILD-ADJ/NO
IC REG LINEAR POS ADJ 1.5A 8WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 778632-LM1086ILD-ADJ/NOPB | LM1086ILD-ADJ/NOPB-ND | 776-LM1086ILD-ADJ/NOPB | LM1086ILD-ADJ/NOPB | LM1086ILD-ADJ/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM1086ILD-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |