Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
Manufacturer: Texas Instruments
Win Source Part Number: 1196718-LM1117IDTX-5
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Supplier Device Package: TO-252-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: LM1117
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.2V at 800mA
Current - Quiescent (Iq): 5mA
5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSSO2, TO-252, DPAK-3 Product overview: LM1117IDTX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.4V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.4V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117IDTX-5.0 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 1.4V Dropout, BIPolar, PSSO2
IC REG LINEAR 5V 800MA TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
IC REG LINEAR 5V 800MA TO252-3
IC REG LINEAR 5V 800MA TO252-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM1117IDTX-5.0TR-ND | 1196718-LM1117IDTX-5.0 | 776-LM1117IDTX-5.0 | LM1117IDTX-5.0 | LM1117IDTX-5.0 | LM1117IDTX-5.0 | LM1117IDTX-5.0 | LM1117IDTX-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Surplus - LM1117IDTX-5.0 | 5V 1.4V TO-252 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | Other; TO-252-3 | Other; SMSIP3H | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |