Texas Instruments LM1086 1.5A Low Dropout Positive Regulators LM1086CS-ADJ/NOPB

Description
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263
Request a Quote Datasheet
Description
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1086 1.5A Low Dropout Positive Regulators - LM1086CS-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM1086 1.5A Low Dropout Positive Regulators
LM1086CS-ADJ/NOPB
LM1086 1.5A Low Dropout Positive Regulators LM1086CS-ADJ/NOPB
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263

1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263

Buy Now Datasheet
Singapore, Singapore
1.5A 29V 1.3V LDO Voltage Regulator IC
776-LM1086CS-ADJ/NOPB
1.5A 29V 1.3V LDO Voltage Regulator IC 776-LM1086CS-ADJ/NOPB
1.5A Adj LDO, 29V In, TO-263, 1.3V Dropout Product overview: LM1086CS-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 29V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 29V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1086CS-ADJ/NOP B can be used for catalog matching and distributor lookup.

1.5A Adj LDO, 29V In, TO-263, 1.3V Dropout Product overview: LM1086CS-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 29V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 29V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1086CS-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1086CS-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1086CS-ADJ/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1086CS-ADJ/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-ADJ/NOPB - 018638-LM1086CS-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-ADJ/NOPB
018638-LM1086CS-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-ADJ/NOPB 018638-LM1086CS-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018638-LM1086CS-ADJ/ NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: 1.2 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 29V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 5mA to 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 018638-LM1086CS-ADJ/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 1.2 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 29V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 5mA to 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Industrial

Buy Now Datasheet
Voltage Regulators - 5339432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5339432
Voltage Regulators 5339432
Voltage regulator,LM1086CS-A DJ

Voltage regulator,LM1086CS-ADJ

Supplier's Site
Voltage Regulators - 5339432P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5339432P
Voltage Regulators 5339432P
Voltage regulator,LM1086CS-A DJ

Voltage regulator,LM1086CS-ADJ

Supplier's Site
Voltage Regulators - 1624673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1624673
Voltage Regulators 1624673
Voltage regulator,LM1086CS-A DJ

Voltage regulator,LM1086CS-ADJ

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM1086CS-ADJ/NOPB
LDO Voltage Regulators LM1086CS-ADJ/NOPB
LDO Voltage Regulators 1.5A LDO POS REG

LDO Voltage Regulators 1.5A LDO POS REG

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM1086CS-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1086CS-ADJ/NOPB
PMIC - Voltage Regulators - Linear LM1086CS-ADJ/NOPB
IC REG LIN POS ADJ 1.5A DDPAK

IC REG LIN POS ADJ 1.5A DDPAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1086CS-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1086CS-ADJ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1086CS-ADJ/NOPB
IC REG LIN POS ADJ 1.5A DDPAK

IC REG LIN POS ADJ 1.5A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1086CS-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1086CS-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1086CS-ADJ/NOPB
IC REG LIN POS ADJ 1.5A DDPAK

IC REG LIN POS ADJ 1.5A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM1086CS-ADJ/NOPB 776-LM1086CS-ADJ/NOPB LM1086CS-ADJ/NOPB-ND 018638-LM1086CS-ADJ/NOPB 5339432 5339432P LM1086CS-ADJ/NOPB LM1086CS-ADJ/NOPB LM1086CS-ADJ/NOPB LM1086CS-ADJ/NOPB
Product Name LM1086 1.5A Low Dropout Positive Regulators 1.5A 29V 1.3V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM1086CS-ADJ/NOPB Voltage Regulators Voltage Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220,WSON Other; TO-263 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; D2pak (to-263) TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25713RSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24161BRGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details