Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
IC REG LINEAR 1.8V 1.2A 6DFN
IC REG LINEAR 1.8V 1.2A 6DFN
LDO Voltage Regulators 1.2 A low quiescent current LDO with reverse current protection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-15930-6-ND | LDL112PU18R | LDL112PU18R | LDL112PU18R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-WFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |