STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LF50ABDT-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-8344-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-8344-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-8344-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-8344-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-8344-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-8344-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-8344-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-8344-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-8344-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LF50ABDT-TR - 002509-LF50ABDT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LF50ABDT-TR
002509-LF50ABDT-TR
PMIC - PMIC - Voltage Regulators - Linear - LF50ABDT-TR 002509-LF50ABDT-TR
Manufacturer: STMicroelectronics Win Source Part Number: 002509-LF50ABDT-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Family Name: LF50AB Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 1mA to 12mA PSRR: 76dB to 60dB (120Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): UPC2905BT1D-E1; uPC2905BT-AY; UPC2905BT1D-AT; Introduction Date: June 21, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 002509-LF50ABDT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: LF50AB
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1mA to 12mA
PSRR: 76dB to 60dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): UPC2905BT1D-E1; uPC2905BT-AY; UPC2905BT1D-AT;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - 6868938P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6868938P
Voltage Regulators 6868938P
LDO Regulator 5V 0.5A DPAK

LDO Regulator 5V 0.5A DPAK

Supplier's Site
Voltage Regulators - 1686523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686523
Voltage Regulators 1686523
LDO Regulator 5V 0.5A DPAK

LDO Regulator 5V 0.5A DPAK

Supplier's Site
Singapore, Singapore
5V 500mA TO-252 LDO Voltage Regulator IC
776-LF50ABDT-TR
5V 500mA TO-252 LDO Voltage Regulator IC 776-LF50ABDT-TR
5V 500mA LDO, 1% Acc, 400mV Dropout, TO-252, SM Product overview: LF50ABDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF50ABDT-TR can be used for catalog matching and distributor lookup.

5V 500mA LDO, 1% Acc, 400mV Dropout, TO-252, SM Product overview: LF50ABDT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF50ABDT-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LF50ABDT-TR
LDO Voltage Regulators LF50ABDT-TR
LDO Voltage Regulators 5.0V 0.5A Positive

LDO Voltage Regulators 5.0V 0.5A Positive

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LF50ABDT-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LF50ABDT-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LF50ABDT-TR
IC REG LINEAR 5V 500MA DPAK

IC REG LINEAR 5V 500MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LF50ABDT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LF50ABDT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LF50ABDT-TR
IC REG LINEAR 5V 500MA DPAK

IC REG LINEAR 5V 500MA DPAK

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - LF50ABDT-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LF50ABDT-TR
Power Supply Chip >> Linear Voltage Regulators (LDO) LF50ABDT-TR
500mA 76dB Fixed 5V Positive electrode 16V DPAK Linear Voltage Regulators (LDO) ROHS

500mA 76dB Fixed 5V Positive electrode 16V DPAK Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LF50ABDT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LF50ABDT-TR
PMIC - Voltage Regulators - Linear LF50ABDT-TR
IC REG LINEAR 5V 500MA DPAK

IC REG LINEAR 5V 500MA DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-8344-2-ND 002509-LF50ABDT-TR 6868938P 1686523 776-LF50ABDT-TR LF50ABDT-TR LF50ABDT-TR LF50ABDT-TR LF50ABDT-TR LF50ABDT-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LF50ABDT-TR Voltage Regulators Voltage Regulators 5V 500mA TO-252 LDO Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; D-Pak DPAK; Other; Dpak Other; TO-252 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5931GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5 to 16 volts
View Details
Voltage Regulators - 8283360 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24192IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-3.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details