Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 1052142-LDS3985M15R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 150μA to 300μA
PSRR: 55dB to 50dB (1kHz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): CAT6217-150TDGT3; AME8801LEEV; AME8801LEEVZ;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Very low drop and low noise BiCMOS 300 mA voltage regulator Product overview: LDS3985M15R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDS3985M15R can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 300MA SOT23-5
LDO Voltage Regulators Ultra-Low Drop 300V BiCMOS
IC REG LINEAR 1.5V 300MA SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LDS3985M15R-ND | 1052142-LDS3985M15R | 776-LDS3985M15R | LDS3985M15R | LDS3985M15R | LDS3985M15R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDS3985M15R | 300 mA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | Shutdown (Inhibit) Pin; Shutdown |