The LM120H-12 is a three-terminal negative voltage regulator providing a fixed output voltage of -12V with a maximum output current of 0.2A and a device dissipation rating of 2W. It is packaged in a TO-3 metal can with a junction-to-case thermal resistance of typically 21°C/W and a junction-to-ambient thermal resistance of 85°C/W under 400 linear feet per minute airflow or 224°C/W in static air. The regulator features internal current limiting and thermal shutdown, operates with an input-output voltage differential down to 1V, and has a line regulation of 4 to 10 mV and load regulation of 10 to 25 mV. Its ripple rejection is 56 to 80 dB at 120 Hz. Operating junction temperature range is -55°C to +150°C.
Series 3-Terminal Negative Regulators 3-TO -55 to 150
-12V LDO, 500mA, TO-39, Extended Temp Product overview: LM120H-12 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM120H-12 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196773-LM120H-12
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Fixed
Output Configuration: Negative
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: TO-39-3
Temperature Range - Operating: -55°C ~ 150°C
PSRR: 64dB (120Hz)
Protection Features: Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: LM120
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -12V
Voltage - Input (Maximum): -32V
Current - Quiescent (Iq): 1mA
LM120 Extended Temperature 1A Fixed Output Negative Voltage Regulator / LDO
LM120 Extended Temperature 1A Fixed Output Negative Voltage Regulator / LDO
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA TO-3
IC REG LINEAR -12V 200MA TO39-3
IC REG LINEAR -12V 200MA TO39-3
Linear Voltage Regulators Extended Temperature 1A Fixed Output Negative Voltage Regulator / LDO 3-TO -55 to 150
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM120H-12 | 776-LM120H-12 | 1196773-LM120H-12 | LM120H-12 | 296-50310-ND | LM120H-12 | LM120H-12 | LM120H-12 |
| Product Name | LM120 Series 3-Terminal Negative Regulators | -12V 500mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM120H-12 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Polarity | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; TO | Other; TO-39 | TO-3; Other; TO-205AD, TO-39-3 Metal Can | Other; TO-CAN-3 | TO-39; Other; TO-205AD, TO-39-3 Metal Can | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature | ||||||
| Output Voltage | -15 to -5 volts | -12 volts | 12 volts | -12 volts | -12 volts |