Manufacturer: STMicroelectronics
Win Source Part Number: 876928-LDK715PU42R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 85mA 8-QFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDK715
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17111-6, 497-17111-1, 497-17111-2
High input voltage 85 mA LDO linear regulator Product overview: LDK715PU42R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 85 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 85 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK715PU42R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA 8-QFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA 8-QFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 85mA 8-QFN (3x3)
IC REG LINEAR 4.2V 85MA 8DFN
IC REG LINEAR 4.2V 85MA 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876928-LDK715PU42R | 776-LDK715PU42R | 497-17111-1-ND | LDK715PU42R | LDK715PU42R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDK715PU42R | 85 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | Other; 8-QFN (3x3) | Other; 8-VDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| VIN | 24 volts | 24 volts | |||
| Dropout Voltage | 1.00E-3 volts | 1 volts |