The LM120H-15 is a 3-terminal negative voltage regulator in a TO-3 package, providing a fixed output voltage of -15V with a maximum output current of 0.2A and a power dissipation rating of 2W. It operates with an input voltage range of -17V to -35V and features internal current limiting and thermal shutdown. The device has a junction-to-case thermal resistance of approximately 21°C/W and junction-to-ambient thermal resistance of 224°C/W in static air. It supports operation from -55°C to 150°C and is designed for use in applications requiring stable negative voltage regulation with minimal external components. The output voltage tolerance is -14.7V to -15.3V at 25°C with a 20V input.
Series 3-Terminal Negative Regulators 3-TO -55 to 150
LM120 Extended Temperature 1A Fixed Output Negative Voltage Regulator / LDO
LM120 Extended Temperature 1A Fixed Output Negative Voltage Regulator / LDO
Win Source Part Number: 1069818-LM120H-15
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 500
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -15V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-3
Temperature Range - Operating: -55°C ~ 150°C
PSRR: 64dB (120Hz)
Protection Features: Over Temperature
Alternative Parts (Cross-Reference): LM120H-5.0; LM120H-5.0/NOPB; LM120H-12LM120H15;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-LM120H-15-TI,29
Base Product Number: LM120
-15V LDO Linear Regulator, 500mA, TO-39, Extended Temp Product overview: LM120H-15 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM120H-15 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 200mA TO-3
IC REG LINEAR -15V 200MA TO39-3
Linear Voltage Regulators Extended Temperature 1A Fixed Output Negative Voltage Regulator / LDO 3-TO -55 to 150
IC REG LINEAR -15V 200MA TO39-3
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM120H-15 | LM120H-15 | 1069818-LM120H-15 | 699-LM120H-15 | 296-41159-ND | LM120H-15 | LM120H-15 | LM120H-15 |
| Product Name | LM120 Series 3-Terminal Negative Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | -15V 500mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Polarity | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO | Other; TO-CAN-3 | TO-3; Other; Bulk | Other; TO-39 | TO-39; Other; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature | ||||||
| Output Voltage | -15 to -5 volts | -15 volts | -15 volts | -15 volts |