IC,VOLT REGULATOR,FIXED,+2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)
IC REG LINEAR 2.5V 800MA 8WSON
IC REG LINEAR 2.5V 800MA 8WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM1117LD-2.5 | LM1117LD-2.5TR-ND | LM1117LD-2.5 | LM1117LD-2.5 | LM1117LD-2.5 |
| Product Name | +2.5V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |
| IQ | 0.0050 amps | 0.0050 amps | 0.0050 amps | ||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |