STMicroelectronics, Inc. 9V 0.7V DPAK LDO Voltage Regulator IC LF90CDT

Description
9V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO2, LEAD FREE, DPAK-3 Product overview: LF90CDT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.7V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.7V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF90CDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO2, LEAD FREE, DPAK-3 Product overview: LF90CDT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.7V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.7V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF90CDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 0.7V DPAK LDO Voltage Regulator IC
776-LF90CDT
9V 0.7V DPAK LDO Voltage Regulator IC 776-LF90CDT
9V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO2, LEAD FREE, DPAK-3 Product overview: LF90CDT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.7V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.7V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF90CDT can be used for catalog matching and distributor lookup.

9V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO2, LEAD FREE, DPAK-3 Product overview: LF90CDT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.7V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.7V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF90CDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LF90CDT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LF90CDT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LF90CDT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LF90CDT - 1052321-LF90CDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LF90CDT
1052321-LF90CDT
PMIC - PMIC - Voltage Regulators - Linear - LF90CDT 1052321-LF90CDT
Manufacturer: STMicroelectronics Win Source Part Number: 1052321-LF90CDT Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 1.5mA to 12mA PSRR: 71dB to 56dB (120Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TA4809BF; LF90ABDT; LF90CDT; LD29080DT90; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052321-LF90CDT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1.5mA to 12mA
PSRR: 71dB to 56dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TA4809BF; LF90ABDT; LF90CDT; LD29080DT90;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LF90CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LF90CDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LF90CDT
IC REG LINEAR 9V 500MA DPAK

IC REG LINEAR 9V 500MA DPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LF90CDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LF90CDT
PMIC - Voltage Regulators - Linear LF90CDT
IC REG LINEAR 9V 500MA DPAK

IC REG LINEAR 9V 500MA DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LF90CDT LF90CDT-ND 1052321-LF90CDT LF90CDT LF90CDT
Product Name 9V 0.7V DPAK LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LF90CDT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; D-Pak
Output Voltage 9 volts 9 volts 9 volts 9 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
IQ 0.0015 amps 0.0015 amps
Unlock Full Specs
to access all available technical data