1.2 A High PSRR low dropout linear voltage regulator Product overview: LDL1117S30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL1117S30R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1323675-LDL1117S30R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 1.2A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-261-4, TO-261AA
PSRR: 87dB ~ 65dB (120Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17238-2,497-1723
Base Product Number: LDL1117
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.6V @ 1.2A
STMicroelectronics LDL1117S30R
STMicroelectronics LDL1117S30R
STMicroelectronics LDL1117S30R
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
IC REG LINEAR 3V 1.2A SOT223
LDO Voltage Regulators POWER MANAGEMENT
IC REG LINEAR 3V 1.2A SOT223
IC REG LINEAR 3V 1.2A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LDL1117S30R | 1323675-LDL1117S30R | 1653169 | 1653206P | 497-17238-2-ND | LDL1117S30R | LDL1117S30R | LDL1117S30R | LDL1117S30R |
| Product Name | 1.2 A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| VIN | 18 volts | 18 volts | 18 volts | ||||||
| Dropout Voltage | 6.00E-4 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Regulator Type | Standard | Standard | |||||||
| Output Polarity | Positive | Positive | Positive |