Texas Instruments LM1117-N 800mA Low-Dropout Linear Regulator LM1117T-3.3/NOPB

Description
800mA Low-Dropout Linear Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
800mA Low-Dropout Linear Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1117-N 800mA Low-Dropout Linear Regulator - LM1117T-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM1117-N 800mA Low-Dropout Linear Regulator
LM1117T-3.3/NOPB
LM1117-N 800mA Low-Dropout Linear Regulator LM1117T-3.3/NOPB
800mA Low-Dropout Linear Regulator 3-TO-220 0 to 125

800mA Low-Dropout Linear Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 800mA 15V TO-220 LDO Voltage Regulator IC
776-LM1117T-3.3/NOPB
3.3V 800mA 15V TO-220 LDO Voltage Regulator IC 776-LM1117T-3.3/NOPB
3.3V LDO Regulator, 800mA, 15V In, TO-220 Product overview: LM1117T-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117T-3.3/NOPB can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 800mA, 15V In, TO-220 Product overview: LM1117T-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117T-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117T-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117T-3.3/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117T-3.3/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1117T-3.3/NOPB - 128225-LM1117T-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1117T-3.3/NOPB
128225-LM1117T-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM1117T-3.3/NOPB 128225-LM1117T-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 128225-LM1117T-3.3/N OPB Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 5mA to 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 128225-LM1117T-3.3/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 5mA to 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - 5359256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5359256
Voltage Regulators 5359256
Texas Instruments LM1117T-3.3/NOPB

Texas Instruments LM1117T-3.3/NOPB

Supplier's Site
Voltage Regulators - 1025706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1025706
Voltage Regulators 1025706
Texas Instruments LM1117T-3.3/NOPB

Texas Instruments LM1117T-3.3/NOPB

Supplier's Site
Voltage Regulators - 5359256P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5359256P
Voltage Regulators 5359256P
Texas Instruments LM1117T-3.3/NOPB

Texas Instruments LM1117T-3.3/NOPB

Supplier's Site
PMIC - Voltage Regulators - Linear - LM1117T-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1117T-3.3/NOPB
PMIC - Voltage Regulators - Linear LM1117T-3.3/NOPB
IC REG LINEAR 3.3V 800MA TO220-3

IC REG LINEAR 3.3V 800MA TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM1117T-3.3/NOPB
LDO Voltage Regulators LM1117T-3.3/NOPB
LDO Voltage Regulators 800MA LDO LINEAR REG

LDO Voltage Regulators 800MA LDO LINEAR REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1117T-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1117T-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1117T-3.3/NOPB
IC REG LINEAR 3.3V 800MA TO220-3

IC REG LINEAR 3.3V 800MA TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117T-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117T-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117T-3.3/NOPB
IC REG LINEAR 3.3V 800MA TO220-3

IC REG LINEAR 3.3V 800MA TO220-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LM1117T-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1117T-3.3/NOPB
Voltage Regulators - Linear LM1117T-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-3

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM1117T-3.3/NOPB 776-LM1117T-3.3/NOPB LM1117T-3.3/NOPB-ND 128225-LM1117T-3.3/NOPB 5359256 5359256P LM1117T-3.3/NOPB LM1117T-3.3/NOPB LM1117T-3.3/NOPB LM1117T-3.3/NOPB LM1117T-3.3/NOPB
Product Name LM1117-N 800mA Low-Dropout Linear Regulator 3.3V 800mA 15V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM1117T-3.3/NOPB Voltage Regulators Voltage Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-252,WSON Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; To-220 TO-220; Other; TO-220 TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
VIN 2.6 to 15 volts 15 volts 15 volts 15 volts ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM2940QML-SP 1A Low Dropout Regulator - 5962R8958704VXA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24600RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details