Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
LDO Voltage Regulators 150mA Low Noise Hi 1.8V 6.3uVRMS
IC REG LINEAR 1.8V 150MA 6DFN
IC REG LINEAR 1.8V 150MA 6DFN
IC REG LINEAR 1.8V 150MA 6DFN
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-14026-2-ND | LDLN015PU18R | LDLN015PU18R | LDLN015PU18R | LDLN015PU18R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |