LF50 - VLDO voltage regulator with inhibit
Manufacturer: STMicroelectronics
Win Source Part Number: 002515-LF50CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1mA to 12mA
PSRR: 76dB to 60dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LM2931AT-5.0G; L4940V5; L4940V5-TR; LF50CV;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
5V 500mA LDO Regulator, 400mV Dropout, TO Package Product overview: LF50CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF50CV can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
IC REG LINEAR 5V 500MA TO220AB
IC REG LINEAR 5V 500MA TO220AB
IC REG LINEAR 5V 500MA TO220AB
LDO Voltage Regulators Single Gauge REG 0.45V 500mA 500uA
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LF50CV | 002515-LF50CV | 776-LF50CV | 497-8357-5-ND | LF50CV | LF50CV | LF50CV | LF50CV |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LF50CV | 5V 500mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | TO-220; Other; TO-220 - 3 | TO-220; Other; TO-220AB | Other; TO | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Life Cycle Stage | Maturity; Active |