Manufacturer: STMicroelectronics
Win Source Part Number: 1320154-LDL1117S15R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 1.2A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-261-4, TO-261AA
PSRR: 87dB ~ 65dB (120Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17235-2,497-1723
Base Product Number: LDL1117
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.6V @ 1.2A
1.2 A High PSRR low dropout linear voltage regulator Product overview: LDL1117S15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL1117S15R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
LDL1117 Series 1.2 A 1.5 V High PSRR LDO Linear Voltage Regulator-SOT-223
LDO Voltage Regulators POWER MANAGEMENT
IC REG LINEAR 1.5V 1.2A SOT223
IC REG LINEAR 1.5V 1.2A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1320154-LDL1117S15R | 776-LDL1117S15R | 497-17235-6-ND | 761-LDL1117S15R | LDL1117S15R | LDL1117S15R | LDL1117S15R |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 1.2 A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDL1117 Series 1.2 A 1.5 V High PSRR LDO Linear Voltage Regulator-SOT-223 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |