Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Win Source Part Number: 1378793-LE30CD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: LE30
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 3 mA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 3V
Voltage Dropout (Max): 0.5V @ 100mA
Current - Output: 100mA
Current - Quiescent (Iq): 1 mA
PSRR: 81dB ~ 60db (120Hz ~ 10kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
3V FIXED POSITIVE LDO REGULATOR, 0.5V DROPOUT, PDSO8, LEAD FREE, SOP-8 Product overview: LE30CD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LE30CD can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 100MA 8SO
IC REG LINEAR 3V 100MA 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LE30CD-ND | 1378793-LE30CD | 776-LE30CD | LE30CD | LE30CD |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 3V 0.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Tube | Other; SO | SOIC | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |