Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
IC REG LINEAR 4.5V 100MA TO92-3
IC REG LINEAR 4.5V 100MA TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LE45ABZ-ND | LE45ABZ | LE45ABZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | |
| Special Features | Input Overcurrent Protection |