Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
1.2A Low Drop Linear Regulator IC Product overview: LDL212PU50R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL212PU50R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1320165-LDL212PU50R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 1.2A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 380 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-VDFN Exposed Pad
PSRR: 87dB ~ 50dB (120Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 380 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16897-6,497-1689
Base Product Number: LDL212
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.6V @ 1.2A
IC REG LINEAR 5V 1.2A 6DFN
IC REG LINEAR 5V 1.2A 6DFN
IC REG LINEAR 5V 1.2A 6DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-16897-2-ND | 776-LDL212PU50R | 1320165-LDL212PU50R | LDL212PU50R | LDL212PU50R | LDL212PU50R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |