STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LF33ABPT-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LF33ABPT-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LF33ABPT-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LF33ABPT-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK

Buy Now Datasheet
Singapore, Singapore
3.3V 0.7V LDO Voltage Regulator IC
776-LF33ABPT-TR
3.3V 0.7V LDO Voltage Regulator IC 776-LF33ABPT-TR
3.3V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO4, LEAD FREE, PPAK-5 Product overview: LF33ABPT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF33ABPT-TR can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO4, LEAD FREE, PPAK-5 Product overview: LF33ABPT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF33ABPT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LF33ABPT-TR - 206174-LF33ABPT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LF33ABPT-TR
206174-LF33ABPT-TR
PMIC - PMIC - Voltage Regulators - Linear - LF33ABPT-TR 206174-LF33ABPT-TR
Manufacturer: STMicroelectronics Win Source Part Number: 206174-LF33ABPT-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: PPAK Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 1mA to 12mA PSRR: 80dB to 65dB (120Hz to 65dB) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 206174-LF33ABPT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1mA to 12mA
PSRR: 80dB to 65dB (120Hz to 65dB)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LF33ABPT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LF33ABPT-TR
PMIC - Voltage Regulators - Linear LF33ABPT-TR
IC REG LINEAR 3.3V 500MA PPAK

IC REG LINEAR 3.3V 500MA PPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LF33ABPT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LF33ABPT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LF33ABPT-TR
IC REG LINEAR 3.3V 500MA PPAK

IC REG LINEAR 3.3V 500MA PPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LF33ABPT-TR-ND 776-LF33ABPT-TR 206174-LF33ABPT-TR LF33ABPT-TR LF33ABPT-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 0.7V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LF33ABPT-TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) Other; TO-252-5 PPAK; Other; PPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data