Manufacturer: STMicroelectronics
Win Source Part Number: 1195991-LE50ABZ-AP
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: LE50AB
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA ~ 3mA
PSRR: 76dB ~ 60dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-92-3
Voltage Input MAX: 18V
Voltage Dropout (Maximum): 0.5V @ 100mA
Alternative Parts (Cross-Reference): PQ050ES3MXP; XC62FP5001LL; LC1253CHTR52;
Introduction Date: July 09, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
5V LDO Regulator, 100mA, 200mV Dropout, TO-92 Product overview: LE50ABZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LE50ABZ-AP can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
LDO Voltage Regulators 5.0V 100mA Positive
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1195991-LE50ABZ-AP | 6869164 | 6869164P | 776-LE50ABZ-AP | LE50ABZ-AP | 497-1531-3-ND | LE50ABZ-AP | LE50ABZ-AP | LE50ABZ-AP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LE50ABZ-AP | Voltage Regulators | Voltage Regulators | 5V 100mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Polarity | Positive | Positive | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92; Other; To-92 | TO-92; Other; TO-92 | Other; TO-92 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts |