IC REG LINEAR 1.8V 500MA 8-DFN
IC REG LINEAR 1.8V 500MA 8-DFN
IC REG LINEAR 1.8V 500MA 8-DFN
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 330533 | 497-LDLN050PU18RTR-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 8-VDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection |