Manufacturer: STMicroelectronics
Win Source Part Number: 778486-LF30CV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 500mA
Family Name: LF30C
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA ~ 12mA
PSRR: 81dB ~ 65dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220AB
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): SPX1117R-3-0/TR; S-816A29AMC-BAET2G; BD30GC0MEFJ-LBH2; NJM2886DL2-03;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
3V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSFM3, LEAD FREE, TO-220, 3 PIN Product overview: LF30CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.7V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.7V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF30CV can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 500MA TO220AB
IC REG LINEAR 3V 500MA TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 778486-LF30CV | LF30CV-ND | 776-LF30CV | LF30CV | LF30CV |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LF30CV | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 0.7V TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |