Texas Instruments LM1117-N 800mA Low-Dropout Linear Regulator LM1117IDT-5.0/NOPB

Description
800mA Low-Dropout Linear Regulator 3-TO-252 -40 to 125
Request a Quote Datasheet
Description
800mA Low-Dropout Linear Regulator 3-TO-252 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1117-N 800mA Low-Dropout Linear Regulator - LM1117IDT-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM1117-N 800mA Low-Dropout Linear Regulator
LM1117IDT-5.0/NOPB
LM1117-N 800mA Low-Dropout Linear Regulator LM1117IDT-5.0/NOPB
800mA Low-Dropout Linear Regulator 3-TO-252 -40 to 125

800mA Low-Dropout Linear Regulator 3-TO-252 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V 800mA 15V TO-252 LDO Voltage Regulator IC
776-LM1117IDT-5.0/NOPB
5V 800mA 15V TO-252 LDO Voltage Regulator IC 776-LM1117IDT-5.0/NOPB
5V LDO Regulator, 800mA, 15V In, TO-252, 1% Acc Product overview: LM1117IDT-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 800mA, 15V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117IDT-5.0/NO PB can be used for catalog matching and distributor lookup.

5V LDO Regulator, 800mA, 15V In, TO-252, 1% Acc Product overview: LM1117IDT-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 800mA, 15V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117IDT-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM1117IDT-5.0/NOPB - 206285-LM1117IDT-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1117IDT-5.0/NOPB
206285-LM1117IDT-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM1117IDT-5.0/NOPB 206285-LM1117IDT-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206285-LM1117IDT-5.0 /NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 5mA to 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206285-LM1117IDT-5.0/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 5mA to 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117IDT-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117IDT-5.0/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117IDT-5.0/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Buy Now Datasheet
 - LM1117IDT-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
LM1117 Space saving 800-mA low-dropout linear regulator with internal current limit

LM1117 Space saving 800-mA low-dropout linear regulator with internal current limit

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM1117IDT-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1117IDT-5.0/NOPB
PMIC - Voltage Regulators - Linear LM1117IDT-5.0/NOPB
IC REG LINEAR 5V 800MA TO252-3

IC REG LINEAR 5V 800MA TO252-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117IDT-5.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117IDT-5.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117IDT-5.0/NOPB
IC REG LINEAR 5V 800MA TO252-3

IC REG LINEAR 5V 800MA TO252-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LM1117IDT-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1117IDT-5.0/NOPB
Voltage Regulators - Linear LM1117IDT-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1117IDT-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1117IDT-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1117IDT-5.0/NOPB
IC REG LINEAR 5V 800MA TO252-3

IC REG LINEAR 5V 800MA TO252-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM1117IDT-5.0/NOPB
LDO Voltage Regulators LM1117IDT-5.0/NOPB
LDO Voltage Regulators 800mA LDO Linear Reg

LDO Voltage Regulators 800mA LDO Linear Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM1117IDT-5.0/NOPB 776-LM1117IDT-5.0/NOPB 206285-LM1117IDT-5.0/NOPB LM1117IDT-5.0/NOPB-ND LM1117IDT-5.0/NOPB LM1117IDT-5.0/NOPB LM1117IDT-5.0/NOPB LM1117IDT-5.0/NOPB LM1117IDT-5.0/NOPB LM1117IDT-5.0/NOPB
Product Name LM1117-N 800mA Low-Dropout Linear Regulator 5V 800mA 15V TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM1117IDT-5.0/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-252,WSON Other; TO-252-3 Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
VIN 2.6 to 15 volts 15 volts 15 volts 15 volts ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24610RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24073RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details