5-Volt Regulator 3-TO -55 to 150
Fixed Positive Standard Regulator, 5V, BIPolar, MBCY3
Extended Temperature 1A 5V Output Linear Regulator / LDO 3-TO -55 to 150 Product overview: LM109H from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM109H can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196678-LM109H
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: TO-39-3
Temperature Range - Operating: -55°C ~ 150°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LM109
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5.05V
Voltage - Input (Maximum): 25V
Current - Quiescent (Iq): 5.2mA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA TO-3
IC REG LINEAR 5.05V 200MA TO39-3
IC REG LINEAR 5.05V 200MA TO39-3
Linear Voltage Regulators Extended Temperature 1A 5V Output Linear Regulator / LDO 3-TO -55 to 150
IC REG LINEAR 5.05V 200MA TO39-3
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM109H | LM109H | 776-LM109H | 1196678-LM109H | 296-41156-ND | LM109H | LM109H | LM109H | LM109H |
| Product Name | LM109 5-Volt Regulator | 1A 5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM109H | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO,TO-3 | Other; TO-CAN-3 | Other; TO-39-3 | TO-3; Other; TO-205AD, TO-39-3 Metal Can | TO-39; Other; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
| Output Voltage | 5.05 volts | 5.05 volts | 5.05 volts | 5.05 volts | 5.05 volts | 5.05 volts | |||
| IOUT | 1 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |