1.2 A High PSRR low dropout linear voltage regulator Product overview: LDL1117S18R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL1117S18R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876931-LDL1117S18R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDL1117
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17236-2, 497-17236-1, 497-17236-6
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A SOT-223
LDO Regulator 12A 18V 2% PSRR SOT-223
LDO Regulator 12A 18V 2% PSRR SOT-223
LDO Regulator 12A 18V 2% PSRR SOT-223
LDO Voltage Regulators POWER MANAGEMENT
IC REG LINEAR 1.8V 1.2A SOT223
IC REG LINEAR 1.8V 1.2A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LDL1117S18R | 876931-LDL1117S18R | 497-17236-6-ND | 1653167 | 1653202P | LDL1117S18R | LDL1117S18R | LDL1117S18R |
| Product Name | 1.2 A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LDL1117S18R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| VIN | 18 volts | 18 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Output Polarity | Positive | Positive | ||||||
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; Sot-223 | Other; SOT-223 | ||||
| Regulator Type | Standard |