Manufacturer: Texas Instruments
Win Source Part Number: 1196745-LM1117SX-ADJ
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Adjustable
Output Current: 800mA
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 75dB (120Hz)
Maximum Output Voltage: 13.8V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: LM1117
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.2V at 800mA
Current - Quiescent (Iq): 5mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA DDPAK/TO-263-3
1.25 V-13.8V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO3, TO-263, 3 PIN Product overview: LM1117SX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13.8V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13.8V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117SX-ADJ can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1.25V Min, 13.8V Max, 1.3V Dropout, BIPolar, PSSO3
IC REG LIN POS ADJ 800MA DDPAK
IC REG LIN POS ADJ 800MA DDPAK
IC REG LIN POS ADJ 800MA DDPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1196745-LM1117SX-ADJ | LM1117SX-ADJTR-ND | 776-LM1117SX-ADJ | LM1117SX-ADJ | LM1117SX-ADJ | 815-LM1117SX-ADJ | LM1117SX-ADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM1117SX-ADJ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.25 V 13.8V 1.3V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 800MA DDPAK | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; SMSIP3H | TO-263 | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | ||
| Life Cycle Stage | PhaseOut; Obsolete | ||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Output Voltage | 13.8 volts | 1.25 to 13.8 volts | 1.25 volts | 13.8 volts |