Manufacturer: STMicroelectronics
Win Source Part Number: 002468-LF25CPT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1mA to 12mA
PSRR: 82dB to 65dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
Very low drop voltage regulator with inhibit Product overview: LF25CPT-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF25CPT-TR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 2.5V1A Positive
IC REG LINEAR 2.5V 500MA PPAK
IC REG LINEAR 2.5V 500MA PPAK
IC REG LINEAR 2.5V 500MA PPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 002468-LF25CPT-TR | 497-5224-2-ND | 776-LF25CPT-TR | LF25CPT-TR | LF25CPT-TR | 761-LF25CPT-TR | LF25CPT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LF25CPT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | IC REG LINEAR 2.5V 500MA PPAK | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | PPAK; Other; PPAK | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | ||
| Life Cycle Stage | Maturity; Active | Active |