Current Source Regulator Adjustable TO-46-3
Manufacturer: Texas Instruments
Win Source Part Number: 1196819-LM134H
Packaging: Bulk
Mounting Style: Through Hole
Function: Current Source
Output Current: Adjustable
Accuracy: ±3%
Categories: Integrated Circuits
Supplier Device Package: TO-46-3
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: LM134
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 1V ~ 40V
Current Regulator IC, 10mA, 3% Acc, 40V Max, TO-46 Product overview: LM134H from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 40V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10mA, 40V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM134H can be used for catalog matching and distributor lookup.
Current & Power Monitors & Regulators 3-Terminal Adjustable Current Source 3-TO -55 to 125
CONSTANT CURRENT SOURCE
CONSTANT CURRENT SOURCE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-38977-ND | 1196819-LM134H | 734-LM134H | LM134H | LM134H | LM134H |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - LM134H | 10mA 40V Power Management IC | Current & Power Monitors & Regulators | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-206AB, TO-46-3 Metal Can | Other; TO-46-3 | Other; TO-206AB, TO-46-3 Metal Can |