1.25V LDO Regulator, 100mA, TO-226-3, 18V In, 2% Acc Product overview: LE12CZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 100mA, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 100mA, 18V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LE12CZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1069274-LE12CZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 2,500
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 3 mA
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 1.25V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 82dB ~ 60dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LE12
Product Status: Obsolete
Voltage Dropout (Max): 0.5V @ 100mA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
IC REG LINEAR 1.25V 100MA TO92-3
IC REG LINEAR 1.25V 100MA TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LE12CZ | 1069274-LE12CZ | LE12CZ-ND | LE12CZ | LE12CZ |
| Product Name | 1.25V 100mA 18V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-226-3 | TO-92; Other; Bulk | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | |
| Output Voltage | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| IQ | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps |