STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LK112SM18TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7811-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7811-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7811-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7811-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7811-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7811-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7811-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7811-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7811-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 200mA 14V SOT-23 LDO Voltage Regulator IC
776-LK112SM18TR
1.8V 200mA 14V SOT-23 LDO Voltage Regulator IC 776-LK112SM18TR
1.8V LDO Voltage Regulator, 200mA, SOT-23-5, 14V In Product overview: LK112SM18TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 14V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LK112SM18TR can be used for catalog matching and distributor lookup.

1.8V LDO Voltage Regulator, 200mA, SOT-23-5, 14V In Product overview: LK112SM18TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 14V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LK112SM18TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LK112SM18TR - 1196498-LK112SM18TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LK112SM18TR
1196498-LK112SM18TR
PMIC - PMIC - Voltage Regulators - Linear - LK112SM18TR 1196498-LK112SM18TR
Manufacturer: STMicroelectronics Win Source Part Number: 1196498-LK112SM18TR Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (400Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.st.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: LK112S Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Voltage - Input (Maximum): 14V Current - Quiescent (Iq): 250μA

Manufacturer: STMicroelectronics
Win Source Part Number: 1196498-LK112SM18TR
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (400Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: LK112S
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 14V
Current - Quiescent (Iq): 250μA

Buy Now
PMIC - Voltage Regulators - Linear - LK112SM18TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LK112SM18TR
PMIC - Voltage Regulators - Linear LK112SM18TR
IC REG LINEAR 1.8V 200MA SOT23-5

IC REG LINEAR 1.8V 200MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LK112SM18TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LK112SM18TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LK112SM18TR
IC REG LINEAR 1.8V 200MA SOT23-5

IC REG LINEAR 1.8V 200MA SOT23-5

Supplier's Site Datasheet
IC REG LINEAR 1.8V 200MA SOT23-5 - 761-LK112SM18TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 200MA SOT23-5
761-LK112SM18TR
IC REG LINEAR 1.8V 200MA SOT23-5 761-LK112SM18TR
IC REG LINEAR 1.8V 200MA SOT23-5

IC REG LINEAR 1.8V 200MA SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LK112SM18TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LK112SM18TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LK112SM18TR
IC REG LINEAR 1.8V 200MA SOT23-5

IC REG LINEAR 1.8V 200MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LK112SM18TR
LDO Voltage Regulators LK112SM18TR
LDO Voltage Regulators 1.8V 200mA Linear

LDO Voltage Regulators 1.8V 200mA Linear

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-7811-6-ND 776-LK112SM18TR 1196498-LK112SM18TR LK112SM18TR LK112SM18TR 761-LK112SM18TR LK112SM18TR LK112SM18TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 200mA 14V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LK112SM18TR PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 1.8V 200MA SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data