IC REG LIN POS ADJ 500MA 8-DFN
IC REG LIN POS ADJ 500MA 8-DFN
IC REG LIN POS ADJ 500MA 8-DFN
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-LDLN050PURDKR-ND | 330536 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 8-VDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection |