150 mA - ultra low noise - high PSRR linear voltage regulator IC Product overview: LDLN015PU30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDLN015PU30R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
Win Source Part Number: 1069242-LDLN015PU30R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 120 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 92dB ~ 50dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC94345-SYMT-TR; LDK130PU15R; LDK130PU10R; LDK130PU29R; NCV8570BMN330R2G; MIC94345-4YMT-TR;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-15506-2,-497-15
Base Product Number: LDLN015
Voltage Dropout (Max): 0.18V @ 150mA
IC REG LINEAR 3V 150MA 6DFN
LDO Voltage Regulators 150 mA - ultra low noise - high PSRR linear voltage regulator IC
IC REG LINEAR 3V 150MA 6DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LDLN015PU30R | 497-15506-2-ND | 1069242-LDLN015PU30R | LDLN015PU30R | LDLN015PU30R | LDLN015PU30R |
| Product Name | Low-Power 150 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |