Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Manufacturer: STMicroelectronics
Product Status: Obsolete
Output Configuration: Positive
Output Type: Adjustable
Current - Output: 1.2A
Current - Quiescent (Iq): 70 µA
Current - Supply (Max): 400 µA
PSRR: 53dB (1kHz)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 8-SOIC
1.2 A low quiescent current LDO with reverse current protection Product overview: LDL112DR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL112DR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.2A 8SOIC
IC REG LINEAR POS ADJ 1.2A 8SOIC
IC REG LINEAR POS ADJ 1.2A 8SOIC
LDO Voltage Regulators 1.2 A low quiescent current LDO with reverse current protection
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-15503-2-ND | 776-LDL112DR | LDL112DR | LDL112DR | LDL112DR | LDL112DR | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2 A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| IQ | 7.00E-5 amps | 7.00E-5 amps | 7.00E-5 amps | ||||
| Regulator Type | Standard | ||||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC |