Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 876979-LE80ABZ
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: LE80
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
8V FIXED POSITIVE LDO REGULATOR, 0.5V DROPOUT, PBCY3, TO-92, 3 PIN Product overview: LE80ABZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LE80ABZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 8V 100MA TO92-3
IC REG LINEAR 8V 100MA TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LE80ABZ-ND | 876979-LE80ABZ | 776-LE80ABZ | LE80ABZ | LE80ABZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LE80ABZ | 8V 0.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92-3 | Other; TO-226-3 | ||
| Special Features | Input Overcurrent Protection |