Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-SOIC
IC REG LINEAR 1V 1.2A 8SOIC
IC REG LINEAR 1V 1.2A 8SOIC
IC REG LINEAR 1V 1.2A 8SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-17700-2-ND | LDL112D10R | LDL112D10R | LDL112D10R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Input Overcurrent Protection | Enable |