STMicroelectronics, Inc. 8.5V 500MA Voltage Regulator IC LF85ABPT-TR

Description
IC REG LINEAR 8.5V 500MA PPAK Product overview: LF85ABPT-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF85ABPT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 8.5V 500MA PPAK Product overview: LF85ABPT-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF85ABPT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.5V 500MA Voltage Regulator IC
776-LF85ABPT-TR
8.5V 500MA Voltage Regulator IC 776-LF85ABPT-TR
IC REG LINEAR 8.5V 500MA PPAK Product overview: LF85ABPT-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF85ABPT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 8.5V 500MA PPAK Product overview: LF85ABPT-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF85ABPT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LF85ABPT-TR - 922931-LF85ABPT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LF85ABPT-TR
922931-LF85ABPT-TR
PMIC - PMIC - Voltage Regulators - Linear - LF85ABPT-TR 922931-LF85ABPT-TR
Manufacturer: STMicroelectronics Win Source Part Number: 922931-LF85ABPT-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK Package: Reel - TR Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Part Status: Obsolete Family Name: LF85 Categories: Integrated Circuits (ICs) Case / Package: PPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 922931-LF85ABPT-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
Package: Reel - TR
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LF85
Categories: Integrated Circuits (ICs)
Case / Package: PPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LF85ABPT-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LF85ABPT-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LF85ABPT-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LF85ABPT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LF85ABPT-TR
PMIC - Voltage Regulators - Linear LF85ABPT-TR
IC REG LINEAR 8.5V 500MA PPAK

IC REG LINEAR 8.5V 500MA PPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LF85ABPT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LF85ABPT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LF85ABPT-TR
IC REG LINEAR 8.5V 500MA PPAK

IC REG LINEAR 8.5V 500MA PPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LF85ABPT-TR 922931-LF85ABPT-TR LF85ABPT-TR-ND LF85ABPT-TR LF85ABPT-TR
Product Name 8.5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LF85ABPT-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; TO-252-5 DPAK; PPAK; Other; PPAK DPAK; Other; TO-252-5, DPAK (4 Leads + Tab)
Output Voltage 8.5 volts 8.5 volts 8.5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1177-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
7 suppliers
Voltage Regulators - 2413468 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24725RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details