Texas Instruments LM1085 3A Low Dropout Positive Regulators LM1085ISX-ADJ

Description
3A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
3A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1085 3A Low Dropout Positive Regulators - LM1085ISX-ADJ - Texas Instruments
Dallas, TX, United States
LM1085 3A Low Dropout Positive Regulators
LM1085ISX-ADJ
LM1085 3A Low Dropout Positive Regulators LM1085ISX-ADJ
3A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125

3A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM1085ISX-ADJTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM1085ISX-ADJTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM1085ISX-ADJTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LM1085ISX-ADJ
LDO Voltage Regulator IC 776-LM1085ISX-ADJ
3-A, 29-V, linear voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LM1085ISX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1085ISX-ADJ can be used for catalog matching and distributor lookup.

3-A, 29-V, linear voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LM1085ISX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1085ISX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1085ISX-ADJ - 1196649-LM1085ISX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1085ISX-ADJ
1196649-LM1085ISX-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LM1085ISX-ADJ 1196649-LM1085ISX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1196649-LM1085ISX-AD J Packaging: Reel Mounting Style: SMD Output Type: Adjustable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 75dB (120Hz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: LM1085 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.25V Voltage - Input (Maximum): 29V Maximum Dropout Voltage: 1.5V at 3A Current - Quiescent (Iq): 10mA

Manufacturer: Texas Instruments
Win Source Part Number: 1196649-LM1085ISX-ADJ
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: LM1085
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 29V
Maximum Dropout Voltage: 1.5V at 3A
Current - Quiescent (Iq): 10mA

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM1085ISX-ADJ
LDO Voltage Regulators LM1085ISX-ADJ
LDO Voltage Regulators 3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1085ISX-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1085ISX-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1085ISX-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LM1085ISX-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1085ISX-ADJ
PMIC - Voltage Regulators - Linear LM1085ISX-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1085ISX-ADJ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1085ISX-ADJ
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1085ISX-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM1085ISX-ADJ 296-LM1085ISX-ADJTR-ND 776-LM1085ISX-ADJ 1196649-LM1085ISX-ADJ LM1085ISX-ADJ LM1085ISX-ADJ LM1085ISX-ADJ LM1085ISX-ADJ
Product Name LM1085 3A Low Dropout Positive Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM1085ISX-ADJ LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; TO-263-4 DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25120YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24130RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 738-AMC6821SQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details