Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-SOIC
LDO Voltage Regulators 1.2 A low quiescent current LDO with reverse current protection
IC REG LINEAR 1.8V 1.2A 8SO
IC REG LINEAR 1.8V 1.2A 8SO
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LDL112D18R-ND | LDL112D18R | LDL112D18R | LDL112D18R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |||
| Special Features | Input Overcurrent Protection | Enable |