Manufacturer: Texas Instruments
Win Source Part Number: 778626-LM1084IS-12/N
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 5A
Family Name: LM1084
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: DDPAK/TO-263-3
Voltage Input MAX: 18V
Voltage Dropout (Maximum): 1.5V @ 5A
Alternative Parts (Cross-Reference): LT1085MK12/883; LT1085CT-12 PBF ; LT1084CP-12 PBF; LT1084MK-12/883;
Introduction Date: September 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3
12V FIXED POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO3, TO-263, 3 PIN Product overview: LM1084IS-12/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1084IS-12/NOPB
IC REG LIN 12V 5A DDPAK/TO263-3
IC REG LIN 12V 5A DDPAK/TO263-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 778626-LM1084IS-12/NOPB | LM1084IS-12/NOPB-ND | 776-LM1084IS-12/NOPB | LM1084IS-12/NOPB | LM1084IS-12/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM1084IS-12/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 1.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; TO-263-4 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |