Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PPAK
5V 500mA LDO Regulator, 400mV Dropout, TO-252-5, AEC-Q100 Product overview: LF50ABPT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 500mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF50ABPT-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 002511-LF50ABPT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1mA to 12mA
PSRR: 76dB to 60dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 500MA PPAK
IC REG LINEAR 5V 500MA PPAK
LDO Voltage Regulators 5.0V 0.5A Positive
IC REG LINEAR 5V 500MA PPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-5227-6-ND | 776-LF50ABPT-TR | 002511-LF50ABPT-TR | LF50ABPT-TR | LF50ABPT-TR | LF50ABPT-TR | LF50ABPT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 5V 500mA TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LF50ABPT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | PPAK; Other; PPAK | DPAK; PPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |