IC REG LINEAR 5V 200MA 6-DFN
IC REG LINEAR 5V 200MA 6-DFN
IC REG LINEAR 5V 200MA 6-DFN
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-LDL40PU50RYDKR-ND | 330404 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 6-WDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection |