2.5V 500mA LDO, 16V In, DPAK, SMT, 1% Acc Product overview: LF25ABDT-TRY from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF25ABDT-TRY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1196079-LF25ABDT-TRY
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 82dB ~ 65dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Maximum Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: LF25
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 1.3V at 500mA
Current - Quiescent (Iq): 2mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
IC REG LINEAR 2.5V 500MA DPAK
IC REG LINEAR 2.5V 500MA DPAK
Linear Voltage Regulators VLDV Reg Inhibit 0.45V 50uA 500mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LF25ABDT-TRY | 1196079-LF25ABDT-TRY | 497-10195-2-ND | LF25ABDT-TRY | LF25ABDT-TRY | LF25ABDT-TRY |
| Product Name | 2.5V 500mA 16V DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LF25ABDT-TRY | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| IQ | 0.0020 amps | 0.0020 amps | 0.0020 amps |