STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LF27CDT-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LF27CDT-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LF27CDT-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LF27CDT-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Singapore, Singapore
2.7V 500MA DPAK Voltage Regulator IC
776-LF27CDT-TR
2.7V 500MA DPAK Voltage Regulator IC 776-LF27CDT-TR
IC REG LINEAR 2.7V 500MA DPAK Product overview: LF27CDT-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 500MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 500MA, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF27CDT-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.7V 500MA DPAK Product overview: LF27CDT-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 500MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 500MA, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF27CDT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LF27CDT-TR - 070881-LF27CDT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LF27CDT-TR
070881-LF27CDT-TR
PMIC - PMIC - Voltage Regulators - Linear - LF27CDT-TR 070881-LF27CDT-TR
Manufacturer: STMicroelectronics Win Source Part Number: 070881-LF27CDT-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 2.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 1mA to 12mA PSRR: 82dB to 65dB (120Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 070881-LF27CDT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1mA to 12mA
PSRR: 82dB to 65dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LF27CDT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LF27CDT-TR
PMIC - Voltage Regulators - Linear LF27CDT-TR
IC REG LINEAR 2.7V 500MA DPAK

IC REG LINEAR 2.7V 500MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LF27CDT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LF27CDT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LF27CDT-TR
IC REG LINEAR 2.7V 500MA DPAK

IC REG LINEAR 2.7V 500MA DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LF27CDT-TR-ND 776-LF27CDT-TR 070881-LF27CDT-TR LF27CDT-TR LF27CDT-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.7V 500MA DPAK Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LF27CDT-TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 Other; D-Pak
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data