Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1052289-LF25CDT-TRY
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 500mA
Operating Supply Current: 2mA to 12mA
PSRR: 82dB to 65dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
2.5V 500mA LDO Voltage Regulator, 16V In, DPAK, 2% Acc Product overview: LF25CDT-TRY from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF25CDT-TRY can be used for catalog matching and distributor lookup.
Linear Voltage Regulators VLDV Reg Inhibit 0.45V 50uA 500mA
IC REG LINEAR 2.5V 500MA DPAK
IC REG LINEAR 2.5V 500MA DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-10196-2-ND | 1052289-LF25CDT-TRY | 776-LF25CDT-TRY | LF25CDT-TRY | LF25CDT-TRY | LF25CDT-TRY |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LF25CDT-TRY | 2.5V 500mA 16V DPAK LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK | Other; DPAK | DPAK | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |